IC SWITCH SP4T X 2 70OHM 16TQFN
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 175-MAX4692ETE+TDKR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 |
| Supply Voltage (VS) | 2 to 11 volts |
| Ron | 70 ohms |
| tON | 300 ns |
| tOFF | 100 ns |