Audio, Video Switch IC 1 Channel 10-uMAX/uSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 175-MAX4586EUB+TTR-ND |
| Product Name | Analog Switches - Special Purpose |
| Configuration | 4x1 |
| Applications | Audio |
| Supply Voltage (VS) | 2.7 to 5.5 volts |
| Ron | 65 ohms |