IC SWITCH SPDT X 3 80OHM 16SOIC
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 175-MAX4583ASE+TDKR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 |
| Supply Voltage (VS) | 2 to 12 volts |
| Ron | 80 ohms |
| tON | 200 ns |