175-MAX4581ESE+TCT-ND -- ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
DigiKey
Analog Switches, Multiplexers, Demultiplexers
175-MAX4581ESE+TCT-ND
Description
IC MUX 8:1 80OHM 16SOIC
Request a Quote
Email Supplier
Datasheet
Description
IC MUX 8:1 80OHM 16SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Analog Multiplexers |
|
Product Number
|
175-MAX4581ESE+TCT-ND |
|
Product Name
|
Analog Switches, Multiplexers, Demultiplexers |
|
Configuration
|
8x1
|
|
Supply Voltage (VS)
|
2 to 12 volts
|
|
Ron
|
80 ohms
|
|
tON
|
200 ns
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
1:1
Normal Condition
Normally Open (NO)
Supply Voltage (VS)
2 to 5.5 volts
View Details
Configuration
8x1
Supply Voltage (VS)
4.5 to 18 volts
Ron
450 ohms
View Details
Configuration
2x1
Supply Voltage (VS)
4.5 to 30 volts
Ron
45 ohms
View Details
Configuration
16x1
Supply Voltage (VS)
4.5 to 20 volts
Ron
400 ohms
View Details