175-MAX4051AESE+TCT-ND -- ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
DigiKey
Analog Switches, Multiplexers, Demultiplexers
175-MAX4051AESE+TCT-ND
Description
IC MUX 8:1 100OHM 16SOIC
Request a Quote
Email Supplier
Datasheet
Description
IC MUX 8:1 100OHM 16SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Analog Multiplexers |
|
Product Number
|
175-MAX4051AESE+TCT-ND |
|
Product Name
|
Analog Switches, Multiplexers, Demultiplexers |
|
Configuration
|
8x1
|
|
Supply Voltage (VS)
|
2 to 16 volts
|
|
Ron
|
100 ohms
|
|
tON
|
175 ns
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
1:1
Normal Condition
Normally Closed (NC)
Supply Voltage (VS)
4.5 to 30 volts
View Details
Configuration
1:1
Normal Condition
Normally Open (NO)
Supply Voltage (VS)
1.6 to 3.6 volts
View Details
Configuration
2x1
Supply Voltage (VS)
1.8 to 5.5 volts
Ron
60 ohms
View Details
Configuration
4x1
Supply Voltage (VS)
2 to 12 volts
Ron
80 ohms
View Details