IC REG LINEAR POS PROG 1A 9-WLP
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 175-MAX38903CANL+TDKR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 9-XFBGA, WLBGA |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |