DigiKey Analog and Digital Output 175-MAX31825ANT+TCT-ND

Description
1-WIRE TEMP SENSOR W/ ADDRESS &
Request a Quote Datasheet
Description
1-WIRE TEMP SENSOR W/ ADDRESS &
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 175-MAX31825ANT+TCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
175-MAX31825ANT+TCT-ND
Analog and Digital Output 175-MAX31825ANT+TCT-ND
1-WIRE TEMP SENSOR W/ ADDRESS &

1-WIRE TEMP SENSOR W/ ADDRESS &

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Sensor Chips
Product Number 175-MAX31825ANT+TCT-ND
Product Name Analog and Digital Output
Package / Mounting 6-XFBGA, WLBGA
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 505-AD7414ARTZ-1500RL7DKR-ND - DigiKey
Specs
Package / Mounting SOT-23-6
Input Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog and Digital Output - 175-DS75LVS+T&RTR-ND - DigiKey
Specs
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)"
Input Voltage 1.7 to 3.7 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Analog and Digital Output - AD590KH/883B-ND - DigiKey
Specs
Package / Mounting TO-206AC, TO-52-3 Metal Can
Input Voltage 4 to 30 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Analog and Digital Output - 505-DS18S20-PAR+T&RTR-ND - DigiKey
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Input Voltage 3 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details