DigiKey Analog and Digital Output 175-MAX31732ATG+TCT-ND

Description
4-CHANNEL REMOTE TEMPERATURE SEN
Request a Quote Datasheet
Description
4-CHANNEL REMOTE TEMPERATURE SEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 175-MAX31732ATG+TCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
175-MAX31732ATG+TCT-ND
Analog and Digital Output 175-MAX31732ATG+TCT-ND
4-CHANNEL REMOTE TEMPERATURE SEN

4-CHANNEL REMOTE TEMPERATURE SEN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Sensor Chips
Product Number 175-MAX31732ATG+TCT-ND
Product Name Analog and Digital Output
Package / Mounting 24-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 175-DS1621V+T&RTR-ND - DigiKey
Specs
Package / Mounting "8-SOIC (0.209"", 5.30mm Width)"
Input Voltage 2.7 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Analog and Digital Output - 505-ADT7316ARQZ-REEL7TR-ND - DigiKey
Specs
Package / Mounting "16-SSOP (0.154"", 3.90mm Width)"
Input Voltage 2.7 to 5.25 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Analog and Digital Output - 505-ADT75ARMZ-REELCT-ND - DigiKey
Specs
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Input Voltage 2.7 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Analog and Digital Output - 505-AD7414ARTZ-1500RL7TR-ND - DigiKey
Specs
Package / Mounting SOT-23-6
Input Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details