IC REG BOOST ADJ 225MA 6UDFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 175-MAX17220ALT+TCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 6-WDFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 1.8 to 5 volts |