IC REG BOOST ADJ 4.5A 16QSOP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 175-MAX1708EEE+TCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)" |
| Output Voltage | 2.5 to 5.5 volts |