DigiKey Voltage Regulators - DC DC Switching Regulators 175-MAX1705EEE+TDKR-ND

Description
IC REG BOOST ADJ 1A 16QSOP
Request a Quote Datasheet
Description
IC REG BOOST ADJ 1A 16QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 175-MAX1705EEE+TDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
175-MAX1705EEE+TDKR-ND
Voltage Regulators - DC DC Switching Regulators 175-MAX1705EEE+TDKR-ND
IC REG BOOST ADJ 1A 16QSOP

IC REG BOOST ADJ 1A 16QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number 175-MAX1705EEE+TDKR-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)"
Output Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 161-LT3752HFE-1#WTRPBFTR-ND - DigiKey
Specs
Package Type Other; "38-TFSOP (0.173"", 4.40mm Width) 31 Leads, Exposed Pad"
Special Features Synchronous Rectification
fsw 100 to 500 kHz
View Details
DC DC Switching Controllers - 161-LTC1625CGN#TRPBFCT-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)"
Special Features Synchronous Rectification
View Details
Voltage Regulators - DC DC Switching Regulators - 175-MAX1595EUA33+TDKR-ND - DigiKey
Specs
Output Voltage Type Fixed
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Voltage 3.3 volts
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT8336HV#WPBF-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; 16-TFQFN Exposed Pad
View Details