DigiKey Voltage Regulators - DC DC Switching Regulators 175-MAX1606EUA+TCT-ND

Description
IC REG BOOST ADJ 350MA 8UMAX
Request a Quote Datasheet
Description
IC REG BOOST ADJ 350MA 8UMAX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 175-MAX1606EUA+TCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
175-MAX1606EUA+TCT-ND
Voltage Regulators - DC DC Switching Regulators 175-MAX1606EUA+TCT-ND
IC REG BOOST ADJ 350MA 8UMAX

IC REG BOOST ADJ 350MA 8UMAX

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number 175-MAX1606EUA+TCT-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Voltage 0.8000 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 161-LT1931IS5#TRMTR-ND - DigiKey
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Voltage -34 to -1.25 volts
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT8618IDDB#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 10-WFDFN Exposed Pad
View Details
DC DC Switching Controllers - 161-LT3748MPMS#TR-ND - DigiKey
Specs
Package Type Other; "16-TFSOP (0.118"", 3.00mm Width), 12 Leads"
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
DC DC Switching Controllers - 161-LTC3829IFE#WTRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad"
Special Features Synchronous Rectification
View Details