Low-Side Gate Driver IC Inverting, Non-Inverting 10-TDFN (3x3)
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 175-MAX15024AATB/V+TTR-ND |
| Product Name | Gate Drivers |
| Driver Type | Low-side |
| Output Configuration | Noninverting |
| Output Current | 8 amps |
| Supply Voltage | 4.5 to 28 volts |
| Rise Time | 22 ns |