DigiKey Analog to Digital Converters (ADC) 175-MAX1117EKA+TTR-ND

Description
8 Bit Analog to Digital Converter 2 Input 1 SAR SOT-23-8
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 2 Input 1 SAR SOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 175-MAX1117EKA+TTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
175-MAX1117EKA+TTR-ND
Analog to Digital Converters (ADC) 175-MAX1117EKA+TTR-ND
8 Bit Analog to Digital Converter 2 Input 1 SAR SOT-23-8

8 Bit Analog to Digital Converter 2 Input 1 SAR SOT-23-8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 175-MAX1117EKA+TTR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SOT-23-8
Packing Method Tape Reel
Resolution 8 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1038AEEE+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 161-LTC2450CDC#TRPBFCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 6-WFDFN Exposed Pad
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4630-24BBCZ-RLTR-ND - DigiKey
Specs
Interface Type Serial; SPI; Serial, SPI
Package Type 64-FBGA, CSPBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4000BRMZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details