IC OSC DUAL FX FREQ 40MHZ 8TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 175-DS1077LU-40+TDKR-ND |
| Product Name | Programmable Timers and Oscillators |
| Device Type | Clock Generator |
| Package Type | Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" |
| Supply Voltage | 2.7 to 3.6 volts |