Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
VIDEO AMPLIFIER CHIPS
DIGIKEY
161-LT6205IS5#TRPBFCT-ND -- VIDEO AMPS AND MODULES
DigiKey
Video Amps and Modules
161-LT6205IS5#TRPBFCT-ND
Description
Video Amp, 1 Voltage Feedback TSOT-23-5
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Video Amp, 1 Voltage Feedback TSOT-23-5
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
161-LT6205IS5#TRPBFCT-ND
Video Amps and Modules
161-LT6205IS5#TRPBFCT-ND
Video Amp, 1 Voltage Feedback TSOT-23-5
Video Amp, 1 Voltage Feedback TSOT-23-5
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Video Amplifier Chips
Product Number
161-LT6205IS5#TRPBFCT-ND
Product Name
Video Amps and Modules
Features
Rail-Rail-Out
Unlock Full Specs
to access all available technical data
Similar Products
DigiKey
Video Amps and Modules
5962-9313001MPA-ND
Specs
Slew Rate
360 V/µs
Supply Voltage (V
S
)
4 to 16.5 volts
Package Type
CDIP; "8-CDIP (0.300"", 7.62mm)"
View Details
DigiKey
Video Amps and Modules
1127-1724-ND
Specs
Supply Voltage (V
S
)
3.3 volts
Package Type
24-TFQFN Exposed Pad
Number of Pins
24
View Details
DigiKey
Video Amps and Modules
ADA4853-2YCPZ-R2TR-ND
Specs
Features
Rail-Rail-Out
Slew Rate
120 V/µs
Supply Voltage (V
S
)
2.65 to 5 volts
View Details
DigiKey
Video Amps and Modules
AD8074ARUZ-REEL7TR-ND
Specs
Slew Rate
1600 V/µs
Supply Voltage (V
S
)
9 to 11 volts
Package Type
TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details