Series Voltage Reference IC Fixed 2.5V V ±0.06% 100mA 8-SO
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 161-LT1461BIS8-2.5#TRPBFTR-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" |
| TC | 7 ppm/C |
| IQ | 0.0700 mA |