DigiKey RF Amplifiers 1127-3672-6-ND

Description
RF Amplifier IC LTE, WiMax 4.8GHz ~ 6GHz 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC LTE, WiMax 4.8GHz ~ 6GHz 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3672-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3672-6-ND
RF Amplifiers 1127-3672-6-ND
RF Amplifier IC LTE, WiMax 4.8GHz ~ 6GHz 16-QFN (3x3)

RF Amplifier IC LTE, WiMax 4.8GHz ~ 6GHz 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3672-6-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 4800 to 6000 MHz
Minimum Gain 16.5 dB
Maximum Gain 16.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3641-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 17000 to 24000 MHz
View Details
RF Amplifiers - 1127-3651-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 5000 to 10000 MHz
View Details
RF Amplifiers - 1127-1402-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details
RF Amplifiers - 1127-3415-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 6000 to 18000 MHz
View Details