DigiKey RF Amplifiers 1127-3032-ND

Description
RF Amplifier IC General Purpose 700MHz ~ 2.8GHz SOT-89
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 700MHz ~ 2.8GHz SOT-89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3032-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3032-ND
RF Amplifiers 1127-3032-ND
RF Amplifier IC General Purpose 700MHz ~ 2.8GHz SOT-89

RF Amplifier IC General Purpose 700MHz ~ 2.8GHz SOT-89

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3032-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 700 to 2800 MHz
Minimum Gain 18 dB
Maximum Gain 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2549-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 24000 to 36000 MHz
View Details
RF Amplifiers - 1127-1484-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 175 to 660 MHz
View Details
RF Amplifiers - 1127-2742-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 71000 to 76000 MHz
View Details
RF Amplifiers - 1127-3457-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 10000 MHz
View Details