DigiKey RF Switches 1127-2934-ND

Description
RF Switch IC General Purpose SP8T 8GHz 50Ohm, 75Ohm 24-QFN (4x4)
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP8T 8GHz 50Ohm, 75Ohm 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1127-2934-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1127-2934-ND
RF Switches 1127-2934-ND
RF Switch IC General Purpose SP8T 8GHz 50Ohm, 75Ohm 24-QFN (4x4)

RF Switch IC General Purpose SP8T 8GHz 50Ohm, 75Ohm 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 1127-2934-ND
Product Name RF Switches
Package Type Surface Mount; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 505-ADG901BRMZ-REEL7CT-ND - DigiKey
Specs
Package Type Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 4500 MHz
View Details
RF Switches - ADG902BRM-ND - DigiKey
Specs
Package Type Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 2500 MHz
View Details
RF Switches - 505-HMC1084LC4TR-R5TR-ND - DigiKey
Specs
Package Type Surface Mount; 24-TFQFN Exposed Pad
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 23000 to 30000 MHz
View Details
RF Switches - 1127-3035-ND - DigiKey
Specs
Package Type Surface Mount; 16-VQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 6000 MHz
View Details