DigiKey RF Amplifiers 1127-2728-ND

Description
IC MMIC POWER AMP DIE
Request a Quote Datasheet
Description
IC MMIC POWER AMP DIE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-2728-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-2728-ND
RF Amplifiers 1127-2728-ND
IC MMIC POWER AMP DIE

IC MMIC POWER AMP DIE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-2728-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 18000 to 20000 MHz
Minimum Gain 17.5 dB
Maximum Gain 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1403-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details
RF Amplifiers - 1127-3728-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 22500 to 26500 MHz
View Details
RF Amplifiers - 1127-3302-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - 1127-1435-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 7800 to 8700 MHz
View Details