DigiKey RF Amplifiers 1127-1416-2-ND

Description
RF Amplifier IC Cellular, CATV 0Hz ~ 5GHz Micro-P
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, CATV 0Hz ~ 5GHz Micro-P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1416-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1416-2-ND
RF Amplifiers 1127-1416-2-ND
RF Amplifier IC Cellular, CATV 0Hz ~ 5GHz Micro-P

RF Amplifier IC Cellular, CATV 0Hz ~ 5GHz Micro-P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1416-2-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, CATV
Frequency Range 0.0 to 5000 MHz
Minimum Gain 9.5 dB
Maximum Gain 9.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3416-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 2000 to 20000 MHz
View Details
RF Amplifiers - 1127-3533-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 10 to 20000 MHz
View Details
RF Amplifiers - 1127-2867-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1100 MHz
View Details
RF Amplifiers - 1127-2979-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 12000 to 16000 MHz
View Details