DigiKey RF Amplifiers 1127-1394-ND

Description
RF Amplifier IC General Purpose 400MHz ~ 2.2GHz 16-QSOP-EP
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 400MHz ~ 2.2GHz 16-QSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1394-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1394-ND
RF Amplifiers 1127-1394-ND
RF Amplifier IC General Purpose 400MHz ~ 2.2GHz 16-QSOP-EP

RF Amplifier IC General Purpose 400MHz ~ 2.2GHz 16-QSOP-EP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1394-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 400 to 2200 MHz
Minimum Gain 9 dB
Maximum Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3615-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 0.0 to 30000 MHz
Minimum Gain 15.5 dB
View Details
RF Amplifiers - 1127-2977-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMAX / WiBro
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-1412-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, CATV
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-1873-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 6000 to 20000 MHz
View Details