DigiKey RF Amplifiers 1127-1334-6-ND

Description
RF Amplifier IC WLL, WLAN 3GHz ~ 4GHz 8-MSOP-EP
Request a Quote Datasheet
Description
RF Amplifier IC WLL, WLAN 3GHz ~ 4GHz 8-MSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1334-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1334-6-ND
RF Amplifiers 1127-1334-6-ND
RF Amplifier IC WLL, WLAN 3GHz ~ 4GHz 8-MSOP-EP

RF Amplifier IC WLL, WLAN 3GHz ~ 4GHz 8-MSOP-EP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1334-6-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLL, WLAN
Frequency Range 3000 to 4000 MHz
Minimum Gain 21 dB
Maximum Gain 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3624-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 27500 to 31000 MHz
View Details
RF Amplifiers - 1127-1470-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 4000 MHz
View Details
RF Amplifiers - 1127-3537-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 24 dB
View Details
RF Amplifiers - 1127-2881-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM
Frequency Range 350 to 550 MHz
View Details