DigiKey RF Switches 1127-1072-2-ND

Description
RF Switch IC General Purpose SPDT 6GHz 50Ohm 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 6GHz 50Ohm 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1127-1072-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1127-1072-2-ND
RF Switches 1127-1072-2-ND
RF Switch IC General Purpose SPDT 6GHz 50Ohm 16-QFN (3x3)

RF Switch IC General Purpose SPDT 6GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 1127-1072-2-ND
Product Name RF Switches
Package Type Surface Mount; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 505-HMC322ALP4ETRCT-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 8000 MHz
View Details
RF Switches - 505-HMC986A-SX-ND - DigiKey
Specs
Package Type Die
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 100 to 50000 MHz
View Details
RF Switches - ADG918BRMZ-REELTR-ND - DigiKey
Specs
Package Type Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 2000 MHz
View Details
RF Switches - 505-HMC284AMS8GE-ND - DigiKey
Specs
Package Type Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3500 MHz
View Details