DigiKey RF Switches 1127-1069-2-ND

Description
RF Switch IC General Purpose SPDT 4GHz 50Ohm 8-MSOP-EP
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 4GHz 50Ohm 8-MSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1127-1069-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1127-1069-2-ND
RF Switches 1127-1069-2-ND
RF Switch IC General Purpose SPDT 4GHz 50Ohm 8-MSOP-EP

RF Switch IC General Purpose SPDT 4GHz 50Ohm 8-MSOP-EP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 1127-1069-2-ND
Product Name RF Switches
Package Type Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 1127-1640-ND - DigiKey
Specs
Package Type Module, SMA Connectors
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 20000 MHz
View Details
RF Switches - ADG918BRMZ-500RL7CT-ND - DigiKey
Specs
Package Type Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 2000 MHz
View Details
RF Switches - 1127-1864-2-ND - DigiKey
Specs
Package Type Surface Mount; 24-TFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 20000 MHz
View Details
RF Switches - ADG936BRU-REEL-ND - DigiKey
Specs
Package Type Surface Mount; "20-TSSOP (0.173"", 4.40mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
Type Single Pole Double Throw
View Details