DigiKey RF Switches 1127-1009-2-ND

Description
RF Switch IC General Purpose SP4T 3.5GHz 50Ohm 16-QSOP
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP4T 3.5GHz 50Ohm 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1127-1009-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1127-1009-2-ND
RF Switches 1127-1009-2-ND
RF Switch IC General Purpose SP4T 3.5GHz 50Ohm 16-QSOP

RF Switch IC General Purpose SP4T 3.5GHz 50Ohm 16-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 1127-1009-2-ND
Product Name RF Switches
Package Type Surface Mount; "16-SSOP (0.154"", 3.90mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 505-HMC986A-ND - DigiKey
Specs
Package Type Die
Frequency Range 100 to 50000 MHz
Insertion Loss 1.9 dB
View Details
RF Switches - 1127-1463-2-ND - DigiKey
Specs
Package Type Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
View Details
RF Switches - 1127-3742-2-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 8000 MHz
View Details
RF Switches - 1127-1613-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Type Single Pole Double Throw
View Details