General ISM < 1GHz Transceiver Module 900MHz Integrated, Wire Antenna Through Hole
Win Source Part Number: 1339992-XBP9B-DMWT-0
Category: RF and Wireless - RF Transceiver Modules and Modems
Series: XBee-Pro® 900HP
Package: Bulk
Standard Package: 25
Frequency: 900MHz
Data Rate: 200kbps
Antenna Type: Integrated, Wire Antenna
Power - Output: 24dBm
Sensitivity: -110dBm
Current - Receiving: 44mA
Utilized IC / Part: ADF7023
RF Family/Standard: General ISM < 1GHz
Modulation: FHSS
Serial Interfaces: SPI, UART
Current - Transmitting: 229mA
Voltage - Supply: 2.4V ~ 3.6V
Mounting Type: Through Hole
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Digi
Base Product Number: XBP9B
California Prop 65: Warning Information
General ISM < 1GHz Transceiver Module 900MHz Integrated, Wire Antenna Through Hole
RF TXRX MOD ISM<1GHZ>
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 602-1301-ND | 1339992-XBP9B-DMWT-002 | XBP9B-DMWT-002 | XBP9B-DMWT-002 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Radio Technique | Frequency-Hopping Spread Spectrum | |||
| Features | RoHS | RoHS | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 900 MHz | 900 MHz | 900 MHz | 900 MHz |
| Sensitivity | -110 dBm | -110 dBm | -110 dBm | -110 dBm |