Manufacturer: Digi
Category: RF and Wireless -RF Transceiver Modules and Modems
Series: XBee-Pro® 900HP
Package: Bulk
Package / Case: Module
Operating Temperature: -40°C ~ 85°C
Mounting Type: Through Hole
Voltage - Supply: 2.4V ~ 3.6V
Current - Receiving: 44mA
Current - Transmitting: 229mA
General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included, U.FL Through Hole
General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included, U.FL Through Hole
RF TXRX MOD ISM < 1GHZ U.FL TH
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 602-1300-ND | XBP9B-DMUT-002 | XBP9B-DMUT-002 | |
| Product Name | RF and Wireless -RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Package Type | Module | Plugin; Module | Module | |
| Supply Voltage | 2.4 to 3.6 volts | 2.4 to 3.6 volts | 2.4 to 3.6 volts | 3.6 to 2.4 volts |
| Radio Technique | Frequency-Hopping Spread Spectrum | |||
| Features | RoHS | RoHS |