The XBP24CZ7RISB003 is a 2.4GHz RF transceiver module designed for Zigbee® applications, utilizing the 802.15.4 protocol. This module is part of the XBee S2C series, which is known for its reliable wireless communication capabilities. It features a surface mount design, making it suitable for integration into compact electronic devices. The module supports various configurations and can be used in point-to-point or point-to-multipoint networks. It is compliant with multiple international certifications, ensuring its usability in diverse markets. The XBP24CZ7RISB003 is ideal for applications requiring low power consumption and robust wireless connectivity.
802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included Surface Mount
802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included Surface Mount
RF TXRX MODULE 802.15.4 SMD
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 602-1236-ND | XBP24CZ7RISB003 | XBP24CZ7RISB003 |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Radio Technique | Direct-Sequence Spread Spectrum | ||
| Features | RoHS | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -101 dBm | -101 dBm | -101 dBm |