General ISM > 1GHz Transceiver Module 2.4GHz PCB Trace Surface Mount
General ISM > 1GHz Transceiver Module 2.4GHz PCB Trace Surface Mount
RF TXRX MOD ISM>1GHZ PCB TRC SMD
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 602-XBP24CDMPIS-005-ND | XBP24CDMPIS-005 | XBP24CDMPIS-005 |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | |
| Sensitivity | -101 dBm | -101 dBm | |
| Output Power | 18 dBm | 18 dBm | -101 dBm |
| Package Type | Surface Mount; Module | Surface Mount; Module |