General ISM > 1GHz Transceiver Module 2.4GHz Integrated, Wire Antenna Through Hole
RF TXRX MOD ISM>1GHZ WIRE ANT TH
General ISM > 1GHz Transceiver Module 2.4GHz Integrated, Wire Antenna Through Hole
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 602-1483-ND | XBP24-DMWIT-250J | XBP24-DMWIT-250J |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Radio Technique | Direct-Sequence Spread Spectrum | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -100 dBm | -100 dBm | -100 dBm |
| Output Power | 10 dBm | 10 dBm | 10 dBm |