XBP09-DPSIT-156 is a part of the XBee-PRO 900 series of embedded RF modules designed for OEM applications. It operates in the 900 MHz ISM frequency band and supports a fast data rate of 156 Kbps. The module is capable of achieving outdoor line-of-sight ranges of up to 6 miles (10 km) when used with high-gain antennas, making it suitable for extended-range wireless applications that require low latency and high data throughput. The module features a 3.3V CMOS Serial UART interface and supports both AT and API configuration methods, allowing for flexible integration into various systems. It has a transmit power of 50 mW (+17 dBm) and a receiver sensitivity of -100 dBm at 10% Packet Error Rate (PER). Power consumption is efficient, with a transmit current of 210 mA, receive current of 80 mA, and a power-down current of 60 µA at 3.3V. Additionally, the XBP09-DPSIT-156 supports multiple antenna options, including wired whip and connectors, and offers reliable packet delivery with features such as retries and acknowledgments. It is also equipped with 128-bit AES encryption for secure communications. The module is FCC and IC certified, ensuring compliance with regulatory standards in the USA and Canada.
General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included, RP-SMA Through Hole
General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included, RP-SMA Through Hole
RF TXRX MOD ISM < 1GHZ RP-SMA TH
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 602-1169-ND | XBP09-DPSIT-156 | XBP09-DPSIT-156 |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Radio Technique | Frequency-Hopping Spread Spectrum | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 900 MHz | 900 MHz | 900 MHz |
| Sensitivity | -100 dBm | -100 dBm | -100 dBm |
| Output Power | 17 dBm | 17 dBm | 17 dBm |