Digi International, Inc. RF Transceiver Modules and Modems XBP08-DPUIT-024

Description
General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included, U.FL Through Hole
Request a Quote
Description
General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included, U.FL Through Hole
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XBee-PRO 868 module from Quarktwin Technology Ltd. is designed for long-range wireless connectivity in European applications, operating at a frequency of 868 MHz. It features a maximum transmit power of 500 mW EIRP and a receive sensitivity of -112 dBm, allowing for RF line-of-sight distances up to 40 km. The module supports data rates of 24 Kbps and is suitable for point-to-multipoint communication. This module is equipped with a 3.3V CMOS Serial UART interface and can be configured using API and AT commands. It includes multiple digital I/O options and ADC inputs, enhancing its versatility for various applications. The XBee-PRO 868 also incorporates 128-bit AES encryption for secure data transmission and offers reliable packet delivery through retries and acknowledgments. Power requirements include a supply voltage range of 3.0 to 3.6 VDC, with typical transmit and receive currents of 500 mA and 65 mA, respectively. The module is compliant with ETSI regulations for Europe, making it a suitable choice for projects requiring robust wireless communication in challenging environments.

Datasheet Summary
Powered by GS/AI

The XBee-PRO 868 module from Quarktwin Technology Ltd. is designed for long-range wireless connectivity in European applications, operating at a frequency of 868 MHz. It features a maximum transmit power of 500 mW EIRP and a receive sensitivity of -112 dBm, allowing for RF line-of-sight distances up to 40 km. The module supports data rates of 24 Kbps and is suitable for point-to-multipoint communication. This module is equipped with a 3.3V CMOS Serial UART interface and can be configured using API and AT commands. It includes multiple digital I/O options and ADC inputs, enhancing its versatility for various applications. The XBee-PRO 868 also incorporates 128-bit AES encryption for secure data transmission and offers reliable packet delivery through retries and acknowledgments. Power requirements include a supply voltage range of 3.0 to 3.6 VDC, with typical transmit and receive currents of 500 mA and 65 mA, respectively. The module is compliant with ETSI regulations for Europe, making it a suitable choice for projects requiring robust wireless communication in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - XBP08-DPUIT-024-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
XBP08-DPUIT-024-ND
RF Transceiver Modules and Modems XBP08-DPUIT-024-ND
General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included, U.FL Through Hole

General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included, U.FL Through Hole

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - XBP08-DPUIT-024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
XBP08-DPUIT-024
RF and Wireless - RF Transceiver Modules and Modems XBP08-DPUIT-024
RF TXRX MOD ISM < 1GHZ U.FL TH

RF TXRX MOD ISM < 1GHZ U.FL TH

Supplier's Site
RF Transceiver Modules and Modems - XBP08-DPUIT-024 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
XBP08-DPUIT-024
RF Transceiver Modules and Modems XBP08-DPUIT-024
General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included, U.FL Through Hole

General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included, U.FL Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number XBP08-DPUIT-024-ND XBP08-DPUIT-024 XBP08-DPUIT-024
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 868 MHz 868 MHz 868 MHz
Sensitivity -112 dBm -112 dBm -112 dBm
Output Power 25 dBm 25 dBm 25 dBm
Package Type Plugin; Module Module
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Device Type Rec-Trans
Applications Military / Defense
Features RoHS
View Details
RF Modules - 2069145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Output Power 21 dBm
View Details
Wireless Transceiver Module - MWTC-REC6 & UWTC-REC6 - OMEGA Engineering, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Operating Temperature -10.0 to 70.0 C (14.0 to 158.0 F)
View Details
RF Transceiver Modules and Modems - 602-CC-WMX-L76C-N-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 800 MHz
Package Type Surface Mount; Module
View Details
3 suppliers