Win Source Part Number: 1337194-XB9XT-DPUS-0
Category: RF and Wireless - RF Transceiver Modules and Modems
Series: XTend®
Package: Tray
Standard Package: 36
Frequency: 902MHz ~ 928MHz
Data Rate: 125kbps
Antenna Type: Antenna Not Included, U.FL
Power - Output: 13dBm
Sensitivity: -110dBm
Current - Receiving: 40mA
RF Family/Standard: General ISM < 1GHz
Modulation: FSK
Serial Interfaces: UART
Current - Transmitting: 55mA
Voltage - Supply: 2.8V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Digi
Base Product Number: XB9X
California Prop 65: Warning Information
General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Antenna Not Included, U.FL Surface Mount
General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Antenna Not Included, U.FL Surface Mount
RF TXRX MOD ISM < 1GHZ U.FL SMD
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1337194-XB9XT-DPUS-001 | XB9XT-DPUS-001-ND | XB9XT-DPUS-001 | XB9XT-DPUS-001 |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 902 to 928 MHz | 902 to 928 MHz | 902 to 928 MHz | 902 to 928 MHz |
| Sensitivity | -110 dBm | -110 dBm | -110 dBm | -110 dBm |
| Output Power | 13 dBm | 13 dBm | 13 dBm | 13 dBm |