Manufacturer: Digi
Category: RF and Wireless- RF Transceiver Modules and Modems
Series: XBee ™ SX
Package: Tray
Product Status: Active
RF Family/Standard: General ISM < 1GHz
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C
Package / Case: Module
Sensitivity: -113dBm
General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Surface Mount
General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Surface Mount
RF TXRX MODULE ISM < 1GHZ SMD
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 602-1943-ND | XB9X-DMRS-031 | XB9X-DMRS-031 | |
| Product Name | RF and Wireless- RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Sensitivity | -113 dBm | -113 dBm | -113 dBm | -113 dBm |
| Package Type | Module | Surface Mount; Module | Surface Mount; Module | |
| RF Modulation | Frequency Shift Key | |||
| Features | RoHS | RoHS |