General ISM < 1GHz Transceiver Module 863MHz ~ 870MHz Antenna Not Included, Castellation Surface Mount
Win Source Part Number: 1340658-XB8X-DMRS-00
Category: RF and Wireless - RF Transceiver Modules and Modems
Series: XBee ™ SX 868
Package: Tray
Standard Package: 36
Frequency: 863MHz ~ 870MHz
Data Rate: 80kbps
Antenna Type: Antenna Not Included, Castellation
Power - Output: 13dBm
Sensitivity: -113dBm
Current - Receiving: 40mA
Utilized IC / Part: ADF7023
RF Family/Standard: General ISM < 1GHz
Serial Interfaces: SPI, UART
Current - Transmitting: 55mA
Voltage - Supply: 2.4V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 37-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Digi
Base Product Number: XB8X
California Prop 65: Warning Information
General ISM < 1GHz Transceiver Module 863MHz ~ 870MHz Antenna Not Included, Castellation Surface Mount
RF TXRX MOD ISM < 1GHZ CAST SMD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 602-2118-ND | 1340658-XB8X-DMRS-001 | XB8X-DMRS-001 | XB8X-DMRS-001 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Features | RoHS | RoHS | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 863 to 870 MHz | 863 to 870 MHz | 863 to 870 MHz | 863 to 870 MHz |
| Sensitivity | -113 dBm | -113 dBm | -113 dBm | -113 dBm |
| Output Power | 13 dBm | 13 dBm | 13 dBm | 13 dBm |