General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included Surface Mount
General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included Surface Mount
RF TXRX MODULE ISM < 1GHZ SMD
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 602-1474-ND | XB8-DPRS-001 | XB8-DPRS-001 |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Features | RoHS | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 868 MHz | 868 MHz | |
| Sensitivity | -106 dBm | -106 dBm | |
| Output Power | 14 dBm | 14 dBm | -106 dBm |