Alternative Parts (Cross-Reference): Cross
Manufacturer: Digi
Category: RF and Wireless RF Transceiver Modules and Modems
Series: XBee® 3 Zigbee 3
Package: Tray
Product Status: Active
RF Family/Standard: 802.15.4
Protocol: Zigbee®
Modulation: DSSS
Frequency: 2.4GHz
Data Rate: 250kbps
802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Through Hole
RF TXRX MODULE 802.15.4 U.FL TH
802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Through Hole
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 602-2190-ND | XB3-24Z8UT | XB3-24Z8UT | |
| Product Name | RF and Wireless RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Radio Technique | Direct-Sequence Spread Spectrum | |||
| Features | RoHS | RoHS | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |