Digi International, Inc. RF Transceiver Modules and Modems XB3-24AUS

Description
802.15.4 Transceiver Module Antenna Not Included, U.FL
Request a Quote Datasheet
Description
802.15.4 Transceiver Module Antenna Not Included, U.FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 602-XB3-24AUS-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
602-XB3-24AUS-ND
RF Transceiver Modules and Modems 602-XB3-24AUS-ND
802.15.4 Transceiver Module Antenna Not Included, U.FL

802.15.4 Transceiver Module Antenna Not Included, U.FL

Buy Now Datasheet
RF Transceiver Modules and Modems - XB3-24AUS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
XB3-24AUS
RF Transceiver Modules and Modems XB3-24AUS
802.15.4 Transceiver Module Antenna Not Included, U.FL

802.15.4 Transceiver Module Antenna Not Included, U.FL

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - XB3-24AUS - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
XB3-24AUS
RF and Wireless - RF Transceiver Modules and Modems XB3-24AUS
RF TXRX MODULE 802.15.4 U.FL

RF TXRX MODULE 802.15.4 U.FL

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 602-XB3-24AUS-ND XB3-24AUS XB3-24AUS
Product Name RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi 7 Non-Linear High Power Front End Module - QPF7607 - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
RF Modules - 2251585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
Digi XBee-PRO® 900HP RF Module -  - Digi International, Inc.
Digi International, Inc.
Specs
Device Type Rec-Trans
Operating Frequency 902 to 928 MHz
Transmission Distance 305 to 14000 m (334 to 15311 yd)
View Details