General ISM > 1GHz Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
RF TXRX MOD ISM > 1GHZ U.FL SMD
General ISM > 1GHz Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 602-1957-ND | XB24CDMUIS-001 | XB24CDMUIS-001 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Radio Technique | Direct-Sequence Spread Spectrum | ||
| Features | RoHS | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | |
| Sensitivity | -102 dBm | -102 dBm |