802.15.4 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
RF TXRX MODULE 802.15.4 SMD
802.15.4 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 602-2338-ND | XB24CARIS-001 | XB24CARIS-001 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Features | RoHS | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -102 dBm | -102 dBm | -102 dBm |
| Output Power | 8 dBm | 8 dBm | 8 dBm |