General ISM > 1GHz Transceiver Module 2.4GHz Antenna Not Included, U.FL Through Hole
General ISM > 1GHz Transceiver Module 2.4GHz Antenna Not Included, U.FL Through Hole
RF TXRX MOD ISM > 1GHZ U.FL TH
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 602-1274-ND | XB24-DMUIT-250 | XB24-DMUIT-250 |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Radio Technique | Direct-Sequence Spread Spectrum | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -92 dBm | -92 dBm | -92 dBm |
| Output Power | 0.0 dBm | 0.0 dBm | 0.0 dBm |