The XB24-DMPIT-250 is a 2.4GHz RF transceiver module designed for wireless communication applications. It operates within the ISM band and is suitable for various projects requiring reliable data transmission. The module features integrated circuitry for ease of use and is designed for through-hole mounting, facilitating straightforward integration into existing systems. This product supports the 802.15.4 protocol, making it compatible with a wide range of devices and applications. It is equipped with features that enhance its performance, including support for RS-485 communication. The module is compliant with various regulatory standards, ensuring its suitability for deployment in different regions. Engineers considering the XB24-DMPIT-250 for their projects should evaluate its specifications and compatibility with their existing systems to determine its fit for their specific requirements.
General ISM > 1GHz Transceiver Module 2.4GHz Integrated, Trace Through Hole
RF TXRX MOD ISM>1GHZ TRC ANT TH
General ISM > 1GHz Transceiver Module 2.4GHz Integrated, Trace Through Hole
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 602-1338-ND | XB24-DMPIT-250 | XB24-DMPIT-250 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Radio Technique | Direct-Sequence Spread Spectrum | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -92 dBm | -92 dBm | -92 dBm |
| Output Power | 0.0 dBm | 0.0 dBm | 0.0 dBm |