RF Transceiver, Xbee, Gateway 2.4GHz DSSS RJ-45, RS-232, USB 250kbps
RF Transceiver, Xbee, Gateway 2.4GHz DSSS RJ-45, RS-232, USB 250kbps
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | 602-1116-ND | XA-B14-CS3R |
| Product Name | RF Receiver, Transmitter, and Transceiver Finished Units | RF Receiver, Transmitter, and Transceiver Finished Units |
| Device Type | Rec-Trans | |
| Radio Technique | Direct-Sequence Spread Spectrum | |
| Operating Frequency | 2400 MHz | 2400 MHz |
| Sensitivity | -96 dBm | -96 dBm |
| Output Power | 3 dBm | 3 dBm |