RF Adapter 2.4GHz ~ 2.4835GHz 802.15.4 Zigbee USB 250kbps
| DigiKey | |
|---|---|
| Product Category | RF Modules |
| Product Number | 602-1579-ND |
| Product Name | RF Receiver, Transmitter, and Transceiver Finished Units |
| Device Type | Rec-Trans |
| Applications | Sensor Interface - Ready To Go Module |
| Operating Frequency | 2400 to 2484 MHz |