General ISM > 1GHz Transceiver Module 2.4GHz Antenna Not Included, RP-SMA Surface Mount
General ISM > 1GHz Transceiver Module 2.4GHz Antenna Not Included, RP-SMA Surface Mount
RF TXRX MOD ISM>1GHZ RP-SMA SMD
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | X24-019NSC-ND | X24-019NSC | X24-019NSC |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Radio Technique | Frequency-Hopping Spread Spectrum | ||
| Operating Temperature | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -102 dBm | -102 dBm | -102 dBm |
| Output Power | 17 dBm | 17 dBm | 17 dBm |