General ISM > 1GHz Transceiver Module 2.4GHz Antenna Not Included, MMCX Surface Mount
RF TXRX MOD ISM > 1GHZ MMCX SMD
General ISM > 1GHz Transceiver Module 2.4GHz Antenna Not Included, MMCX Surface Mount
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | X24-009NMI-ND | X24-009NMI | X24-009NMI |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Radio Technique | Frequency-Hopping Spread Spectrum | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -105 dBm | -105 dBm | -105 dBm |
| Output Power | 17 dBm | 17 dBm | 17 dBm |