Digi International, Inc. Rabbit® SBC BL2100 Series

Description
The BL2100 series is available in four flexible configurations, which feature 40 digital I/O, 3 RS-232/485 serial ports, and a battery-backup for the real-time clock and SRAM for protected data. In addition, the BL2100 and BL2120 models include 11 channels of 12-bit resolution A/D input and 4 channels of 12-bit D/A output. The BL2100's 16 digital outputs can sink/ source up to 200 mA and are configurable in Dynamic C, an easy-to-use C environment.
Description
The BL2100 series is available in four flexible configurations, which feature 40 digital I/O, 3 RS-232/485 serial ports, and a battery-backup for the real-time clock and SRAM for protected data. In addition, the BL2100 and BL2120 models include 11 channels of 12-bit resolution A/D input and 4 channels of 12-bit D/A output. The BL2100's 16 digital outputs can sink/ source up to 200 mA and are configurable in Dynamic C, an easy-to-use C environment.

Suppliers

Company
Product
Description
Supplier Links
Rabbit® SBC BL2100 Series -  - Digi International, Inc.
Minnetonka, MN, USA
Rabbit® SBC BL2100 Series
Rabbit® SBC BL2100 Series
The BL2100 series is available in four flexible configurations, which feature 40 digital I/O, 3 RS-232/485 serial ports, and a battery-backup for the real-time clock and SRAM for protected data. In addition, the BL2100 and BL2120 models include 11 channels of 12-bit resolution A/D input and 4 channels of 12-bit D/A output. The BL2100's 16 digital outputs can sink/ source up to 200 mA and are configurable in Dynamic C, an easy-to-use C environment.

The BL2100 series is available in four flexible configurations, which feature 40 digital I/O, 3 RS-232/485 serial ports, and a battery-backup for the real-time clock and SRAM for protected data. In addition, the BL2100 and BL2120 models include 11 channels of 12-bit resolution A/D input and 4 channels of 12-bit D/A output. The BL2100's 16 digital outputs can sink/ source up to 200 mA and are configurable in Dynamic C, an easy-to-use C environment.

Supplier's Site

Technical Specifications

  Digi International, Inc.
Product Category Single Board Computers (SBC)
Product Name Rabbit® SBC BL2100 Series
Processor / CPU Rabbit® 2000
CPU Speed 22 MHz
Features Watchdog Timer; Real Clock Timer
Flash Memory 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ASMB-977T2-00A1U-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 4000000 MB
Ports USB
View Details
Single Board Computers (SBCs) - 316-1177-ND - DigiKey
Specs
Processor / CPU Rabbit 5000
CPU Speed 74 MHz
Features Watchdog Timer
View Details
Single Board Computer - XPT 6090 - Tri Map International, Inc.
Tri Map International, Inc.
Specs
Processor / CPU Intel® Xeon®
Computer Bus ISA/EISA; PCI; PCI-X; Intel® E7501
CPU Speed 2800 MHz
View Details