The Digi XLR PRO Module is a high performance, industrial grade long-range 900 MHz embedded radio that offers reliable wireless communications for OEM devices.
| Digi International, Inc. | |
|---|---|
| Product Category | RF Modules |
| Product Name | Digi XLR PRO® RF Module |
| Device Type | Rec-Trans |
| Features | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 902 to 928 MHz |
| Transmission Distance | 1609 to 160934 m (1760 to 176000 yd) |